HARWIN Headers, Receptacles, Female Sockets M55-6102042R

Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3861-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3861-6-ND
Headers, Receptacles, Female Sockets 952-3861-6-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3861-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3861-1-ND
Headers, Receptacles, Female Sockets 952-3861-1-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3861-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3861-2-ND
Headers, Receptacles, Female Sockets 952-3861-2-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - M55-6102042R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-6102042R
Board to Board & Mezzanine Connectors M55-6102042R
Archer Kontrol (1.27mm pitch) DIL Horizo

Archer Kontrol (1.27mm pitch) DIL Horizo

Buy Now
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5187 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5187
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5187
CONN, RCPT, R/A, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Archer Kontrol M55-610 Series RoHS Compliant: Yes

CONN, RCPT, R/A, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Archer Kontrol M55-610 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6768 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6768
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6768
CONN, RCPT, R/A, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Archer Kontrol M55-610 Series RoHS Compliant: Yes

CONN, RCPT, R/A, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Archer Kontrol M55-610 Series RoHS Compliant: Yes

Supplier's Site
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0771 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0771
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0771
CONN, RCPT, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-610 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONN, RCPT, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-610 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 63AC9996 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
63AC9996
Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 63AC9996
CONN, RCPT, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-610 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONN, RCPT, R/A, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-610 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3861-6-ND M55-6102042R 52AC5187 62AC0771
Product Name Headers, Receptacles, Female Sockets Board to Board & Mezzanine Connectors Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin Conn, Rcpt, R/a, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
PC Pin, Single Post Connectors - 36-1373-1-ND - DigiKey
Specs
Mounting Through Hole
View Details