HARWIN Arrays, Edge Type, Mezzanine (Board to Board) M58-2800842R

Description
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote
Description
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mezzanine Connector, Receptacle, 80 Positions, 2 Rows, 0.8mm pitch, is designed for compact and efficient board-to-board connections, particularly suitable for mezzanine daughterboard to motherboard applications. It features a total of 80 contacts, with a current rating of 0.5A per contact and a voltage rating of 100V AC/DC. The connector is constructed from halogen-free thermoplastic and is RoHS compliant, ensuring it meets modern environmental standards. This connector includes polarized end features to prevent incorrect mating and is supplied with removable pick and place caps for automated assembly, making it ideal for high-volume production. The connector is designed to withstand a temperature range of -40°C to +125°C and has a maximum voltage of 500V AC/DC for one minute. It is packaged in tape and reel format, facilitating easy handling during manufacturing processes. Applications for this connector include embedded computing, industrial control systems, and various consumer electronics, making it a versatile choice for engineers looking for reliable and efficient connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Mezzanine Connector, Receptacle, 80 Positions, 2 Rows, 0.8mm pitch, is designed for compact and efficient board-to-board connections, particularly suitable for mezzanine daughterboard to motherboard applications. It features a total of 80 contacts, with a current rating of 0.5A per contact and a voltage rating of 100V AC/DC. The connector is constructed from halogen-free thermoplastic and is RoHS compliant, ensuring it meets modern environmental standards. This connector includes polarized end features to prevent incorrect mating and is supplied with removable pick and place caps for automated assembly, making it ideal for high-volume production. The connector is designed to withstand a temperature range of -40°C to +125°C and has a maximum voltage of 500V AC/DC for one minute. It is packaged in tape and reel format, facilitating easy handling during manufacturing processes. Applications for this connector include embedded computing, industrial control systems, and various consumer electronics, making it a versatile choice for engineers looking for reliable and efficient connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-2800842RTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-2800842RTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-2800842RTR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-2800842RCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-2800842RCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-2800842RCT-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-2800842RDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-2800842RDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-2800842RDKR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin - 70AJ5923 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin
70AJ5923
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin 70AJ5923
MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm Rohs Compliant Harwin - 73AJ9255 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm Rohs Compliant Harwin
73AJ9255
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm Rohs Compliant Harwin 73AJ9255
MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-M58-2800842RTR-ND 70AJ5923 73AJ9255
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm Rohs Compliant Harwin
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98253-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
Headers, Male Pins - 104076-2-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug
Termination Through Hole
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details