HARWIN Board to Board & Mezzanine Connectors M55-7102042R

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - M55-7102042R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7102042R
Board to Board & Mezzanine Connectors M55-7102042R
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7102042R
Board to Board & Mezzanine Connectors M55-7102042R
Archer Kontrol (1.27mm pitch) DIL Horizo

Archer Kontrol (1.27mm pitch) DIL Horizo

Buy Now
Headers, Male Pins - 952-3893-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3893-1-ND
Headers, Male Pins 952-3893-1-ND
"Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3893-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3893-2-ND
Headers, Male Pins 952-3893-2-ND
"Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3893-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3893-6-ND
Headers, Male Pins 952-3893-6-ND
"Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6800 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6800
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6800
CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5219 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5219
Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5219
CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, R/A, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M55-7102042R 952-3893-1-ND 94AC6800
Product Name Board to Board & Mezzanine Connectors Headers, Male Pins Conn, Header, R/a, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 5473217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50020-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Mounting Through Hole
View Details