HARWIN Headers, Male Pins M55-7011242R

Description
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-3875-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3875-2-ND
Headers, Male Pins 952-3875-2-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3875-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3875-6-ND
Headers, Male Pins 952-3875-6-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3875-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3875-1-ND
Headers, Male Pins 952-3875-1-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - M55-7011242R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7011242R
Board to Board & Mezzanine Connectors M55-7011242R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6782
Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6782
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5201 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5201
Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5201
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3875-2-ND M55-7011242R 94AC6782
Product Name Headers, Male Pins Board to Board & Mezzanine Connectors Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Ribbon Cable Connectors - 104128-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details