"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
Archer Kontrol (1.27mm pitch) DIL Vertic
Board to Board & Mezzanine Connectors
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3887-6-ND | M55-7024042R | 94AC6794 |
| Product Name | Headers, Male Pins | Board to Board & Mezzanine Connectors | Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector |