HARWIN High-Performance Electronic Connector M55-7101242R

Description
1.27mm pitch Horizontal Header SMT high performance connector, in Tape and Reel - 12 contacts (6+6) Product overview: M55-7101242R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include connector, interconnect, header, socket, terminal block, High-Performance, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M55-7101242R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.27mm pitch Horizontal Header SMT high performance connector, in Tape and Reel - 12 contacts (6+6) Product overview: M55-7101242R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include connector, interconnect, header, socket, terminal block, High-Performance, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M55-7101242R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High-Performance Electronic Connector
314-M55-7101242R
High-Performance Electronic Connector 314-M55-7101242R
1.27mm pitch Horizontal Header SMT high performance connector, in Tape and Reel - 12 contacts (6+6) Product overview: M55-7101242R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include connector, interconnect, header, socket, terminal block, High-Performance, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M55-7101242R can be used for catalog matching and distributor lookup.

1.27mm pitch Horizontal Header SMT high performance connector, in Tape and Reel - 12 contacts (6+6) Product overview: M55-7101242R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include connector, interconnect, header, socket, terminal block, High-Performance, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M55-7101242R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7101242R
Board to Board & Mezzanine Connectors M55-7101242R
Archer Kontrol (1.27mm pitch) DIL Horizo

Archer Kontrol (1.27mm pitch) DIL Horizo

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7101242R
Board to Board & Mezzanine Connectors M55-7101242R
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Headers, Male Pins - 952-3891-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3891-1-ND
Headers, Male Pins 952-3891-1-ND
"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3891-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3891-6-ND
Headers, Male Pins 952-3891-6-ND
"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3891-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3891-2-ND
Headers, Male Pins 952-3891-2-ND
"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Conn, Header, R/a, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5217 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5217
Conn, Header, R/a, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5217
CONN, HEADER, R/A, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, R/A, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, R/a, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6798 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6798
Conn, Header, R/a, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6798
CONN, HEADER, R/A, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, R/A, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-M55-7101242R M55-7101242R 952-3891-1-ND 52AC5217
Product Name High-Performance Electronic Connector Board to Board & Mezzanine Connectors Headers, Male Pins Conn, Header, R/a, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10402402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details