USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole
4-Pos USB Type B Receptacle, 2.5mm Pitch, Gold Plated Product overview: M701-330442 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-M701-330442 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1217247-M701-330442
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Contact Finish: Gold
Package: Bulk
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 100
Voltage - Rated: 30VAC/DC
Mounting Feature: Vertical
Mating Cycles: 1500
Insulation Color: White
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): M701-330442.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Other Names: M701330442,952-1767
Base Product Number: M701-33
USB Type B - Vertical Female Throughboar
USB, TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions
USB CONN, 2.0 TYPE B, RCPT, 4POS, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Vertical
USB Connectors USB B SINGLE PC TAIL VERTICAL
USB CONNECTOR, 4 CONTACT(S), FEMALE, STRAIGHT, SOLDER TERMINAL, LOCKING, PLUG. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1767-ND | 312-M701-330442 | 1217247-M701-330442 | M701-330442 | 56K2320 | M701-330442 | 32391715 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors | USB Connectors | Usb, Type B, Receptacle, Th; Usb Connector Type Harwin | USB Connectors | Connector/Terminal/Pin |
| Category | USB | ||||||
| Gender | Female / Jack | Female / Jack | Male / Plug | ||||
| Mounting | Through Hole | Through Hole | Through Hole Mount | ||||
| Voltage Rating | 30 volts | 30 volts | |||||
| Current Rating | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |