1.27mm pitch Vertical Header SMT high performance connector, 6.75mm connector height, in Tape and Reel - 12 contacts (6+6) Product overview: M55-7008042R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include connector, interconnect, header, socket, terminal block, High-Performance, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M55-7008042R can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"
CONN HEADER SMD 80POS 1.27MM
Archer Kontrol (1.27mm pitch) DIL Vertic
CONNECTOR, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-M55-7008042R | 952-M55-7008042RCT-ND | M55-7008042R | 94AC6781 |
| Product Name | High-Performance Electronic Connector | Headers, Male Pins | Board to Board & Mezzanine Connectors | Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector |