120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
MEZZANINE CONN, RCPT, 120POS, 2ROW/0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
MEZZANINE CONN, RCPT, 120POS, 2ROW/0.8MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-M58-2801242RTR-ND | 70AJ5925 | 73AJ9259 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 120Pos, 2Row/0.8Mm; Mezzanine Connector Type Harwin | Mezzanine Conn, Rcpt, 120Pos, 2Row/0.8Mm Rohs Compliant Harwin |
| Category | Board to Board Connector |