Archer Kontrol (1.27mm pitch) DIL Vertic
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts;
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 50POS 0.05 GOLD SMD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M55-6025042R | 952-3856-2-ND | 94AC6763 | 62AC0766 | M55-6025042R |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Connector Systems Harwin | Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 1.2 amps | 1.2 amps |