Archer Kontrol (1.27mm pitch) DIL Vertic
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 80POS 0.05 GOLD SMD
CONN RCPT 80POS 0.05 GOLD SMD
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:80Contacts;
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M55-6008042R | 952-M55-6008042RCT-ND | M55-6008042R | 94AC6749 | 62AC0752 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin | Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Pitch Spacing Harwin |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 1.2 amps | 1.2 amps |