HARWIN Headers, Receptacles, Female Sockets M52-5051045

Description
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-2868-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2868-ND
Headers, Receptacles, Female Sockets 952-2868-ND
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Receptacle, 10, 1.27 Mm Rohs Compliant Harwin - 97K6326 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Receptacle, 10, 1.27 Mm Rohs Compliant Harwin
97K6326
Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Receptacle, 10, 1.27 Mm Rohs Compliant Harwin 97K6326
Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Receptacle, 10, 1.27 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Receptacle, 10, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M52-5051045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M52-5051045
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M52-5051045
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-2868-ND 97K6326 M52-5051045
Product Name Headers, Receptacles, Female Sockets Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Receptacle, 10, 1.27 Mm Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details