Archer Kontrol (1.27mm pitch) DIL Vertic
Board to Board & Mezzanine Connectors
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M55-7001242R | 952-3867-1-ND | 94AC6774 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin |
| Connector Type | Board to Board Connector | Header Connector; Header | Board to Board Connector |