"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
Archer Kontrol (1.27mm pitch) DIL Horizo
CONN RCPT 50P 0.05 GOLD SMD R/A
CONN, RCPT, R/A, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN, RCPT, R/A, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN, RCPT, R/A, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts;
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3864-6-ND | M55-6105042R | M55-6105042R | 94AC6771 | 62AC0774 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, R/a, 50Pos, 2Row, 1.27Mm; Connector Systems Harwin | Conn, Rcpt, R/a, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount Right Angle | ||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 1.2 amps | 1.2 amps |