60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.8MM ROHS COMPLIANT: YES
MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-M58-2800642RDKR-ND | 73AJ9253 | 70AJ5922 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.8Mm Rohs Compliant Harwin | Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.8Mm; Mezzanine Connector Type Harwin |
| Category | Board to Board Connector |