Amphenol LTW Circular Connector Assemblies M8-03PFFT-EE0001

Description
M SERIES, M8, 3A, 03 PINS, SMT
Request a Quote Datasheet
Description
M SERIES, M8, 3A, 03 PINS, SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-M8-03PFFT-EE0001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M8-03PFFT-EE0001-ND
Circular Connector Assemblies 1754-M8-03PFFT-EE0001-ND
M SERIES, M8, 3A, 03 PINS, SMT

M SERIES, M8, 3A, 03 PINS, SMT

Buy Now Datasheet
M Series, M8, 3A, 03 Pins, Smt Rohs Compliant Amphenol Ltw - 23AJ3420 - Newark, An Avnet Company
Chicago, IL, United States
M Series, M8, 3A, 03 Pins, Smt Rohs Compliant Amphenol Ltw
23AJ3420
M Series, M8, 3A, 03 Pins, Smt Rohs Compliant Amphenol Ltw 23AJ3420
M Series, M8, 3A, 03 Pins, SMT RoHS Compliant: Yes

M Series, M8, 3A, 03 Pins, SMT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1754-M8-03PFFT-EE0001-ND 23AJ3420
Product Name Circular Connector Assemblies M Series, M8, 3A, 03 Pins, Smt Rohs Compliant Amphenol Ltw
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details