HARWIN 4+4 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4000842

Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4000842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4000842
4+4 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4000842
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 8 contacts (4+4).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-3372-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3372-ND
Headers, Receptacles, Female Sockets 952-3372-ND
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4000842
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4000842
CONN RCPT 8POS 0.079 GOLD PCB

CONN RCPT 8POS 0.079 GOLD PCB

Supplier's Site
Wire-To-Board Connector, Vertical, Through Hole, Receptacle, 8, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin - 76X0007 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Vertical, Through Hole, Receptacle, 8, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin
76X0007
Wire-To-Board Connector, Vertical, Through Hole, Receptacle, 8, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin 76X0007
Wire-To-Board Connector, Vertical, Through Hole, Receptacle, 8, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Vertical, Through Hole, Receptacle, 8, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000842 952-3372-ND M80-4000842 76X0007
Product Name 4+4 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Wire-To-Board Connector, Vertical, Through Hole, Receptacle, 8, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1226-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A0109-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Nano Strip Connectors - A79002-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details