HARWIN Headers, Male Pins M50-4800545

Description
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1694-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1694-ND
Headers, Male Pins 952-1694-ND
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin - 56K1908 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin
56K1908
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin 56K1908
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1694-ND 56K1908
Product Name Headers, Male Pins Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202814ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
PCB Headers - 1730920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details