"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN HEADER SMD 40POS 1.27MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1411-5-ND | 56K1959 | M50-4902045 |
| Product Name | Headers, Male Pins | Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |