HARWIN Headers, Receptacles, Female Sockets M55-6021242R

Description
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3851-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3851-2-ND
Headers, Receptacles, Female Sockets 952-3851-2-ND
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3851-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3851-6-ND
Headers, Receptacles, Female Sockets 952-3851-6-ND
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3851-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3851-1-ND
Headers, Receptacles, Female Sockets 952-3851-1-ND
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - M55-6021242R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-6021242R
Board to Board & Mezzanine Connectors M55-6021242R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M55-6021242R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M55-6021242R
CONN RCPT 12POS 0.05 GOLD SMD

CONN RCPT 12POS 0.05 GOLD SMD

Supplier's Site
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5177 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5177
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5177
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-602 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-602 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6758 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6758
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6758
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-602 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-602 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3851-2-ND M55-6021242R M55-6021242R 52AC5177
Product Name Headers, Receptacles, Female Sockets Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount Surface Mount Surface Mount
Voltage Rating 100 volts 100 volts
Current Rating 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102159-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A99267-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details