"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 6POS 0.079 GOLD PCB
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 6 RoHS Compliant: Yes
Header Connector,PCB Mount,PLUG,6 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,M2X0.4 RoHS Compliant: Yes
| Harwin Plc | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4000642 | 952-1881-ND | M80-4000642 | 92K7263 |
| Product Name | 3+3 Pos. Female DIL Vertical Throughboard Conn. Jackscrews | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 6 Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 6 # | 6 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |