HARWIN Headers, Male Pins M50-4801245

Description
"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1690-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1690-ND
Headers, Male Pins 952-1690-ND
"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Harwin - 56K1915 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Harwin
56K1915
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Harwin 56K1915
BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1690-ND 56K1915
Product Name Headers, Male Pins Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A114725-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details