Datamate Mix-Tek Female Vertical Through
6 POS. FEMALE SIL VERTICAL THROU
CONNECTOR ROHS COMPLIANT: YES
| Harwin Plc | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4000000F9-06-321-00-000 | M80-4000000F9-06-321-00-000 | 952-M80-4000000F9-06-321-00-000-ND | 39X7646 |
| Product Name | 6 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix | Power Connectors | Headers, Receptacles, Female Sockets | Connector Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 20.0 amps | 20.0 amps | ||
| Contact Pitch | 4 mm (0.1575 inch) | |||
| Connector Type | Header Connector; Receptacle |