HARWIN Headers, Receptacles, Female Sockets M55-6021642R

Description
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote
Description
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Harwin Connector, part number 62AC0762, is a 16-position, 2-row receptacle connector with a pitch spacing of 1.27 mm. It is designed for surface mount applications and features gold plating on the contacts, ensuring reliable electrical connections. The connector is made from high-temperature LCP material, compliant with UL94V-0 standards, and the contacts are constructed from phosphor bronze. The connector is available in various heights, with the specific height for this part being 9.05 mm. It is suitable for use in a range of electronic applications, particularly where space-saving and efficient connectivity are required. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Harwin Connector, part number 62AC0762, is a 16-position, 2-row receptacle connector with a pitch spacing of 1.27 mm. It is designed for surface mount applications and features gold plating on the contacts, ensuring reliable electrical connections. The connector is made from high-temperature LCP material, compliant with UL94V-0 standards, and the contacts are constructed from phosphor bronze. The connector is available in various heights, with the specific height for this part being 9.05 mm. It is suitable for use in a range of electronic applications, particularly where space-saving and efficient connectivity are required. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3852-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3852-2-ND
Headers, Receptacles, Female Sockets 952-3852-2-ND
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3852-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3852-1-ND
Headers, Receptacles, Female Sockets 952-3852-1-ND
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3852-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3852-6-ND
Headers, Receptacles, Female Sockets 952-3852-6-ND
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - M55-6021642R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-6021642R
Board to Board & Mezzanine Connectors M55-6021642R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5178 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5178
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5178
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-602 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-602 Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 63AC9987 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
63AC9987
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 63AC9987
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-602 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-602 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0762 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0762
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0762
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-602 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-602 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3852-2-ND M55-6021642R 52AC5178 63AC9987
Product Name Headers, Receptacles, Female Sockets Board to Board & Mezzanine Connectors Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector
Mounting Surface Mount Surface Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Quick Connects, Quick Disconnect Connectors - 36-4920-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
4 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details