"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Archer Kontrol (1.27mm pitch) DIL Vertic
CONN RCPT 68POS 0.05 GOLD SMD
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3857-2-ND | M55-6026842R | M55-6026842R | 52AC5183 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount | |
| Voltage Rating | 100 volts | 100 volts | ||
| Current Rating | 1.2 amps | 1.2 amps |