"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
5+5 Pos. Female DIL Vertical SMT Conn. RoHS Compliant: Yes
CONN RCPT 10POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M52-5150545-ND | 56K2231 | M52-5150545 |
| Product Name | Headers, Receptacles, Female Sockets | 5+5 Pos. Female Dil Vertical Smt Conn. Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |