CONN RCPT USB2.0 TYPEB 4P SMD RA
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
CONN RCPT USB2.0 TYPEB 4P SMD RA
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 952-M701-370442RDKR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle |