HARWIN Headers, Receptacles, Female Sockets M55-6012042R

Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3845-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3845-2-ND
Headers, Receptacles, Female Sockets 952-3845-2-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3845-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3845-6-ND
Headers, Receptacles, Female Sockets 952-3845-6-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3845-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3845-1-ND
Headers, Receptacles, Female Sockets 952-3845-1-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-6012042R
Board to Board & Mezzanine Connectors M55-6012042R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6752 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6752
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6752
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-601 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-601 Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 63AC9980 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
63AC9980
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 63AC9980
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0755 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0755
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0755
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3845-2-ND M55-6012042R 94AC6752 63AC9980
Product Name Headers, Receptacles, Female Sockets Board to Board & Mezzanine Connectors Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector
Mounting Surface Mount Surface Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103311-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details