HARWIN Headers, Male Pins M50-4900545

Description
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1407-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1407-5-ND
Headers, Male Pins 952-1407-5-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin - 56K1944 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin
56K1944
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin 56K1944
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Archer M50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Archer M50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1407-5-ND 56K1944
Product Name Headers, Male Pins Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details