Harwin Plc 8 Pos. Female SIL Vertical Throughboard Conn. Jackscrews M80-4000000F2-08-321-00-000

Description
Hexagonal socket jackscrews, 8 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Hexagonal socket jackscrews, 8 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pos. Female SIL Vertical Throughboard Conn. Jackscrews - M80-4000000F2-08-321-00-000 - Harwin Plc
Portsmouth, United Kingdom
8 Pos. Female SIL Vertical Throughboard Conn. Jackscrews
M80-4000000F2-08-321-00-000
8 Pos. Female SIL Vertical Throughboard Conn. Jackscrews M80-4000000F2-08-321-00-000
Hexagonal socket jackscrews, 8 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Hexagonal socket jackscrews, 8 x power contacts assembled for vertical PCB connection.
  • 3.5mm length PC Tail. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Vertical Through

Datamate Mix-Tek Female Vertical Through

Buy Now
Headers, Receptacles, Female Sockets - 952-M80-4000000F2-08-321-00-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M80-4000000F2-08-321-00-000-ND
Headers, Receptacles, Female Sockets 952-M80-4000000F2-08-321-00-000-ND
8 POS. FEMALE SIL VERTICAL THROU

8 POS. FEMALE SIL VERTICAL THROU

Buy Now Datasheet

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number M80-4000000F2-08-321-00-000 M80-4000000F2-08-321-00-000 952-M80-4000000F2-08-321-00-000-ND
Product Name 8 Pos. Female SIL Vertical Throughboard Conn. Jackscrews Power Connectors Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 20.0 amps 20.0 amps
Contact Pitch 4 mm (0.1575 inch)
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details