HARWIN 3 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix M80-4000000F8-03-321-00-000

Description
Reverse Fix + 3.5mm board mount jackscrews (with slotted nuts), 3 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Reverse Fix + 3.5mm board mount jackscrews (with slotted nuts), 3 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix - M80-4000000F8-03-321-00-000 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix
M80-4000000F8-03-321-00-000
3 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix M80-4000000F8-03-321-00-000
Reverse Fix + 3.5mm board mount jackscrews (with slotted nuts), 3 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Reverse Fix + 3.5mm board mount jackscrews (with slotted nuts), 3 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B.
  • 3.5mm length PC Tail. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Vertical Through

Datamate Mix-Tek Female Vertical Through

Buy Now
Headers, Receptacles, Female Sockets - 952-M80-4000000F8-03-321-00-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M80-4000000F8-03-321-00-000-ND
Headers, Receptacles, Female Sockets 952-M80-4000000F8-03-321-00-000-ND
3 POS. FEMALE SIL VERTICAL THROU

3 POS. FEMALE SIL VERTICAL THROU

Buy Now Datasheet

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number M80-4000000F8-03-321-00-000 M80-4000000F8-03-321-00-000 952-M80-4000000F8-03-321-00-000-ND
Product Name 3 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix Power Connectors Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 20.0 amps 20.0 amps
Contact Pitch 4 mm (0.1575 inch)
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data