HARWIN Headers, Receptacles, Female Sockets M55-6011642R

Description
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3844-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3844-6-ND
Headers, Receptacles, Female Sockets 952-3844-6-ND
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3844-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3844-2-ND
Headers, Receptacles, Female Sockets 952-3844-2-ND
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3844-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3844-1-ND
Headers, Receptacles, Female Sockets 952-3844-1-ND
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - M55-6011642R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-6011642R
Board to Board & Mezzanine Connectors M55-6011642R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M55-6011642R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M55-6011642R
CONN RCPT 16POS 0.05 GOLD SMD

CONN RCPT 16POS 0.05 GOLD SMD

Supplier's Site
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6751 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6751
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6751
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-601 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-601 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5170
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5170
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-601 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:Archer Kontrol M55-601 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 62AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
62AC0754
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 62AC0754
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Archer Kontrol M55-601 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3844-6-ND M55-6011642R M55-6011642R 94AC6751 62AC0754
Product Name Headers, Receptacles, Female Sockets Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount Surface Mount Surface Mount
Voltage Rating 100 volts 100 volts
Current Rating 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data