HARWIN Headers, Male Pins M55-7018042R

Description
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-3882-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3882-1-ND
Headers, Male Pins 952-3882-1-ND
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3882-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3882-2-ND
Headers, Male Pins 952-3882-2-ND
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - M55-7018042R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7018042R
Board to Board & Mezzanine Connectors M55-7018042R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6789 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6789
Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6789
CONNECTOR, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-701 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3882-1-ND M55-7018042R 94AC6789
Product Name Headers, Male Pins Board to Board & Mezzanine Connectors Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 3424487 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51765-10000808A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 2262-A79639-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 1.0 amps
View Details