4 Position Circular Connector Receptacle, Female Sockets Solder
SENSOR CONNECTOR, M5, RCPT, 4POS; Product Range:-; Sensor Connector Size:M5; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-M5-04PFFP-SF7001-ND | 90AJ0945 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M5, Rcpt, 4Pos; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets |