HARWIN 2 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix M80-4000000F9-02-321-00-000

Description
Reverse Fix + 5mm board mount jackscrews (with slotted nuts), 2 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Reverse Fix + 5mm board mount jackscrews (with slotted nuts), 2 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix - M80-4000000F9-02-321-00-000 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix
M80-4000000F9-02-321-00-000
2 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix M80-4000000F9-02-321-00-000
Reverse Fix + 5mm board mount jackscrews (with slotted nuts), 2 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Reverse Fix + 5mm board mount jackscrews (with slotted nuts), 2 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B.
  • 3.5mm length PC Tail. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-M80-4000000F9-02-321-00-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M80-4000000F9-02-321-00-000-ND
Headers, Receptacles, Female Sockets 952-M80-4000000F9-02-321-00-000-ND
2 POS. FEMALE SIL VERTICAL THROU

2 POS. FEMALE SIL VERTICAL THROU

Buy Now Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Vertical Through

Datamate Mix-Tek Female Vertical Through

Buy Now
Connector Rohs Compliant Harwin - 39X7637 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Harwin
39X7637
Connector Rohs Compliant Harwin 39X7637
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F9-02-321-00-000 952-M80-4000000F9-02-321-00-000-ND M80-4000000F9-02-321-00-000 39X7637
Product Name 2 Pos. Female SIL Vertical Throughboard Conn. Reverse Fix Headers, Receptacles, Female Sockets Power Connectors Connector Rohs Compliant Harwin
Gender Female / Jack
Current Rating 20.0 amps 20.0 amps
Contact Pitch 4 mm (0.1575 inch)
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data