HARWIN Arrays, Edge Type, Mezzanine (Board to Board) M58-2500342R

Description
CONN FMALE 0.5MM SMD VERT 30POS
Request a Quote Datasheet
Description
CONN FMALE 0.5MM SMD VERT 30POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-2500342RTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-2500342RTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-2500342RTR-ND
CONN FMALE 0.5MM SMD VERT 30POS

CONN FMALE 0.5MM SMD VERT 30POS

Buy Now Datasheet
Female 0.5Mm Pitch Board To Board Vertical Smt Rohs Compliant Harwin - 50AK6470 - Newark, An Avnet Company
Chicago, IL, United States
Female 0.5Mm Pitch Board To Board Vertical Smt Rohs Compliant Harwin
50AK6470
Female 0.5Mm Pitch Board To Board Vertical Smt Rohs Compliant Harwin 50AK6470
FEMALE 0.5mm PITCH BOARD TO BOARD VERTICAL SMT RoHS Compliant: Yes

FEMALE 0.5mm PITCH BOARD TO BOARD VERTICAL SMT RoHS Compliant: Yes

Supplier's Site
Stacking Conn, Rcpt, 30Pos, 2Row Rohs Compliant Harwin - 50AK6471 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Rcpt, 30Pos, 2Row Rohs Compliant Harwin
50AK6471
Stacking Conn, Rcpt, 30Pos, 2Row Rohs Compliant Harwin 50AK6471
STACKING CONN, RCPT, 30POS, 2ROW ROHS COMPLIANT: YES

STACKING CONN, RCPT, 30POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-M58-2500342RTR-ND 50AK6470 50AK6471
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Female 0.5Mm Pitch Board To Board Vertical Smt Rohs Compliant Harwin Stacking Conn, Rcpt, 30Pos, 2Row Rohs Compliant Harwin
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - 104192-2-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29872-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details