"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
Board to Board & Mezzanine Connectors
Archer Kontrol (1.27mm pitch) DIL Vertic
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3869-1-ND | M55-7002042R | 52AC5195 |
| Product Name | Headers, Male Pins | Board to Board & Mezzanine Connectors | Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector |