HARWIN Board to Board & Mezzanine Connectors M55-7028042R

Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote
Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 80Pos, 2Row, 1.27Mm from Harwin is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 80 contacts arranged in two rows, suitable for surface mount termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The materials used include high-temperature LCP for the moulding and cap, phosphor bronze for the contacts, and brass for the retaining strap, providing durability and reliability. The connector is available in various heights, allowing for flexibility in design. Recommended PCB layouts are provided to assist in integration. This product is part of the Archer Kontrol M55-702 series, which is known for its robust performance in electronic applications.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 80Pos, 2Row, 1.27Mm from Harwin is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 80 contacts arranged in two rows, suitable for surface mount termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The materials used include high-temperature LCP for the moulding and cap, phosphor bronze for the contacts, and brass for the retaining strap, providing durability and reliability. The connector is available in various heights, allowing for flexibility in design. Recommended PCB layouts are provided to assist in integration. This product is part of the Archer Kontrol M55-702 series, which is known for its robust performance in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7028042R
Board to Board & Mezzanine Connectors M55-7028042R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Headers, Male Pins - 952-3890-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3890-6-ND
Headers, Male Pins 952-3890-6-ND
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3890-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3890-2-ND
Headers, Male Pins 952-3890-2-ND
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3890-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3890-1-ND
Headers, Male Pins 952-3890-1-ND
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5216 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5216
Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5216
CONNECTOR, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-702 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-702 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6797
Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6797
CONNECTOR, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-702 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-702 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M55-7028042R 952-3890-6-ND 52AC5216
Product Name Board to Board & Mezzanine Connectors Headers, Male Pins Connector, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data