HARWIN Board to Board & Mezzanine Connectors M55-7022642R

Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote Datasheet
Description
Archer Kontrol (1.27mm pitch) DIL Vertic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
M55-7022642R
Board to Board & Mezzanine Connectors M55-7022642R
Archer Kontrol (1.27mm pitch) DIL Vertic

Archer Kontrol (1.27mm pitch) DIL Vertic

Buy Now
Headers, Male Pins - 952-3886-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3886-2-ND
Headers, Male Pins 952-3886-2-ND
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3886-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3886-1-ND
Headers, Male Pins 952-3886-1-ND
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3886-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3886-6-ND
Headers, Male Pins 952-3886-6-ND
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin - 94AC6793 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin
94AC6793
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin 94AC6793
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-702 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-702 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin - 52AC5212 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin
52AC5212
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin 52AC5212
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-702 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Archer Kontrol M55-702 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M55-7022642R 952-3886-2-ND 94AC6793
Product Name Board to Board & Mezzanine Connectors Headers, Male Pins Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Harwin
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104344-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-014-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details