"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-4000442 | M80-4000442-ND |
| Product Name | 2+2 Pos. Female DIL Vertical Throughboard Conn. Jackscrews | Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |
| Current Rating | 3.3 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 4 # | 4 # |