HARWIN Headers, Receptacles, Female Sockets M52-5010545

Description
"5 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"5 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3364-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3364-ND
Headers, Receptacles, Female Sockets 952-3364-ND
"5 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"5 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M52-5010545
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M52-5010545
CONN RCPT 5POS 0.05 GOLD PCB

CONN RCPT 5POS 0.05 GOLD PCB

Supplier's Site
5 Pos. Female Sil Vertical Throughboard Conn. Rohs Compliant Harwin - 56K2070 - Newark, An Avnet Company
Chicago, IL, United States
5 Pos. Female Sil Vertical Throughboard Conn. Rohs Compliant Harwin
56K2070
5 Pos. Female Sil Vertical Throughboard Conn. Rohs Compliant Harwin 56K2070
5 Pos. Female SIL Vertical Throughboard Conn. RoHS Compliant: Yes

5 Pos. Female SIL Vertical Throughboard Conn. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3364-ND M52-5010545 56K2070
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5 Pos. Female Sil Vertical Throughboard Conn. Rohs Compliant Harwin
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10405604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 56 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details