Archer Kontrol (1.27mm pitch) DIL Vertic
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts;
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M55-6015042R | 952-3848-2-ND | 62AC0758 | 94AC6755 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Harwin | Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Connector Systems Harwin |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 100 volts |