"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
CONN HEADER SMD 20POS 1.27MM
10+10 Pos. Male DIL Vertical SMT Conn. RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3149-ND | M50-4911045 | 52AC5155 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10+10 Pos. Male Dil Vertical Smt Conn. Rohs Compliant Harwin |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |