The M55-6024042R is a 20+20 position female dual in-line vertical surface mount connector designed for applications requiring a compact and reliable connection. It features a connector height of 13.65 mm and is constructed from high-temperature LCP material with a UL94V-0 rating. The contacts are made of phosphor bronze and are plated with a minimum of 0.025 µm gold over 2.03 µm nickel in the contact area, ensuring good conductivity and corrosion resistance. The tails are finished with 2.54 µm tin over 1.27 µm nickel, providing robust soldering characteristics. This connector is suitable for board stacking applications, allowing for parallel or 90-degree board-to-board connections. It is supplied in tape and reel format, which facilitates automated assembly processes. The product includes location pegs and surface mount hold-down retaining tabs to enhance solder strength. For detailed pin numbering and specifications, reference to Component Specification C047XX is recommended.
Archer Kontrol (1.27mm pitch) DIL Vertic
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M55-6024042R | 952-3855-2-ND | 52AC5181 | 63AC9990 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Harwin | Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 100 volts |