HARWIN Arrays, Edge Type, Mezzanine (Board to Board) M58-3801042R

Description
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-3801042RCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-3801042RCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-3801042RCT-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-3801042RTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-3801042RTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-3801042RTR-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 952-M58-3801042RDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-M58-3801042RDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-M58-3801042RDKR-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Mezzanine Conn, Plug, 400Pos, 2Row/0.8Mm Rohs Compliant Harwin - 73AJ9269 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 400Pos, 2Row/0.8Mm Rohs Compliant Harwin
73AJ9269
Mezzanine Conn, Plug, 400Pos, 2Row/0.8Mm Rohs Compliant Harwin 73AJ9269
MEZZANINE CONN, PLUG, 400POS, 2ROW/0.8MM ROHS COMPLIANT: YES

MEZZANINE CONN, PLUG, 400POS, 2ROW/0.8MM ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Plug, 400Pos, 2Row/0.8Mm; Mezzanine Connector Type Harwin - 70AJ5930 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 400Pos, 2Row/0.8Mm; Mezzanine Connector Type Harwin
70AJ5930
Mezzanine Conn, Plug, 400Pos, 2Row/0.8Mm; Mezzanine Connector Type Harwin 70AJ5930
MEZZANINE CONN, PLUG, 400POS, 2ROW/0.8MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, PLUG, 400POS, 2ROW/0.8MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-M58-3801042RCT-ND 73AJ9269 70AJ5930
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Plug, 400Pos, 2Row/0.8Mm Rohs Compliant Harwin Mezzanine Conn, Plug, 400Pos, 2Row/0.8Mm; Mezzanine Connector Type Harwin
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7692-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - 103675-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details