Board to Board & Mezzanine Connectors
Archer Kontrol (1.27mm pitch) DIL Vertic
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M55-7001642R | 952-3868-6-ND | 94AC6775 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Harwin |
| Connector Type | Board to Board Connector | Header Connector; Header | Board to Board Connector |