"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Tin"
CONNECTOR, RCPT, 4POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-1771-ND | 29AH6754 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 4Pos, 2.54Mm, 2Row; Pitch Spacing Harwin |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | |
| Mounting | Surface Mount | |
| Voltage Rating | 1000 volts |