HARWIN Headers, Receptacles, Female Sockets M20-7821642

Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - M20-7821642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M20-7821642-ND
Headers, Receptacles, Female Sockets M20-7821642-ND
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M20-7821642
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M20-7821642
CONN RCPT 16POS 0.1 GOLD PCB

CONN RCPT 16POS 0.1 GOLD PCB

Supplier's Site
Conn, Rcpt, 16Pos, 1Row, 2.54Mm Rohs Compliant Harwin - 45AJ6340 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 16Pos, 1Row, 2.54Mm Rohs Compliant Harwin
45AJ6340
Conn, Rcpt, 16Pos, 1Row, 2.54Mm Rohs Compliant Harwin 45AJ6340
CONN, RCPT, 16POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

CONN, RCPT, 16POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M20-7821642-ND M20-7821642 45AJ6340
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn, Rcpt, 16Pos, 1Row, 2.54Mm Rohs Compliant Harwin
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50017-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCT-ML4G-T - kTB Solutions
Specs
Connector Type TNC; TNC Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers