6 Pos 2.54mm Unshrouded Header, Male Pin, Gold, SMD, Straight Product overview: M20-8760342 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M20-8760342 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
Manufacturer: Harwin Inc.
Win Source Part Number: 924720-M20-8760342
Series: M20
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount 6 position 0.100" (2.54mm)
Package: Bulk
Mounting: Surface Mount
Family Name: M20-876
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M208760342, 952-1922
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-M20-8760342 | 952-1922-ND | 924720-M20-8760342 |
| Product Name | SMD Electronic Connector | Headers, Male Pins | Rectangular Connectors - M20-8760342 |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |