HARWIN 3A Electronic Connector M20-7820446

Description
4 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 3A Product overview: M20-7820446 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7820446 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 3A Product overview: M20-7820446 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7820446 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
315-M20-7820446
3A Electronic Connector 315-M20-7820446
4 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 3A Product overview: M20-7820446 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7820446 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 3A Product overview: M20-7820446 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7820446 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332743-M20-7820446 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332743-M20-7820446
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332743-M20-7820446
Manufacturer: Harwin Inc. Win Source Part Number: 1332743-M20-7820446 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 4 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 1000V Mated Stacking Heights: 11.04mm, 12.63mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Standard Package: 54 Mounting: Through Hole Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-1792,M207820446 Base Product Number: M20-782 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332743-M20-7820446
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 4
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 1000V
Mated Stacking Heights: 11.04mm, 12.63mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 54
Mounting: Through Hole
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1792,M207820446
Base Product Number: M20-782
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-1792-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1792-ND
Headers, Receptacles, Female Sockets 952-1792-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 4, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin - 38K5904 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 4, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin
38K5904
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 4, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin 38K5904
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 4, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 4, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 315-M20-7820446 1332743-M20-7820446 952-1792-ND 38K5904
Product Name 3A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 4, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin
Termination Solder Solder
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data